DOD - SMD 5962-88719

MICROCIRCUIT, LINEAR, 12-BIT, QUAD D/A CONVERTER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 19 December 2014
Status: inactive
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 2, 2020
MICROCIRCUIT, LINEAR, 12-BIT, QUAD D/A CONVERTER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
SMD 5962-88719
December 19, 2014
MICROCIRCUIT, LINEAR, 12-BIT, QUAD D/A CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 7, 2002
MICROCIRCUIT, LINEAR, 12-BIT, QUAD D/A CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
March 8, 1996
MICROCIRCUIT, LINEAR, 12-BIT, QUAD D/A CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
November 8, 1994
MICROCIRCUIT, LINEAR, 12-BIT, QUAD D/A CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
January 14, 1993
MICROCIRCUIT, LINEAR, 12-BIT, QUAD D/A CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part -one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement