ETSI - PRETS 300 336
Integrated Services Digital Network (ISDN); CCITT Signalling System No. 7 Message Transfer Part (MTP) Test Specification
inactive
| Organization: | ETSI |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This European Telecommunication Standard (ETS) describes the Cell Broadcast short message service (CBS). It defines the primitives over the Cell Broadcast Centre - Base Station System (CBC-BSS) interface and the message formats over the Base Station System - Mobile Station (BSS-MS) interface for Teleservice 23 as specified in GSM 02.03 [2].
Document History
January 1, 1996
Integrated Services Digital Network (ISDN); Signalling System No.7; Message Transfer Part (MTP); Test Specification (ITU-T Recommendations Q.781 and Q.782 (1993), Modified)
A description is not available for this item.
January 1, 1996
Integrated Services Digital Network (ISDN); Signalling System No.7; Message Transfer Part (MTP); Test Specification
This European Telecommunication Standard (ETS) defines a set of detailed tests of the Signalling System No.7 Message Transfer Part (MTP) level 2 and level 3 protocol. These tests intend to validate...
January 1, 1996
Integrated Services Digital Network (ISDN); Signalling System No.7; Message Transfer Part (MTP); Test Specification; (ITU-T RECMN Q.781 and Q.782 (1993), Modified)
This European Telecommunication Standard (ETS) defines a set of detailed tests of the Signalling System No. 7 Message Transfer Part (MTP) level 2 and level 3 protocol. These tests intend to validate...
PRETS 300 336
January 1, 1993
Integrated Services Digital Network (ISDN); CCITT Signalling System No. 7 Message Transfer Part (MTP) Test Specification
This European Telecommunication Standard (ETS) describes the Cell Broadcast short message service (CBS). It defines the primitives over the Cell Broadcast Centre - Base Station System (CBC-BSS)...