ETSI - PRETS 300 336

Integrated Services Digital Network (ISDN); Signalling System No.7; Message Transfer Part (MTP); Test Specification

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 18
scope:

This European Telecommunication Standard (ETS) defines a set of detailed tests of the Signalling System No.7 Message Transfer Part (MTP) level 2 and level 3 protocol. These tests intend to validate the protocol specified in ETS 300 008-1 [1].

This ETS conforms to ITU-T Recommendation Q.780 [2] which describes the basic rules of the test specifications, however, it contains additional general principles specific to level 2 and level 3 tests, respectively.

Document History

January 1, 1996
Integrated Services Digital Network (ISDN); Signalling System No.7; Message Transfer Part (MTP); Test Specification (ITU-T Recommendations Q.781 and Q.782 (1993), Modified)
A description is not available for this item.
PRETS 300 336
January 1, 1996
Integrated Services Digital Network (ISDN); Signalling System No.7; Message Transfer Part (MTP); Test Specification
This European Telecommunication Standard (ETS) defines a set of detailed tests of the Signalling System No.7 Message Transfer Part (MTP) level 2 and level 3 protocol. These tests intend to validate...
January 1, 1996
Integrated Services Digital Network (ISDN); Signalling System No.7; Message Transfer Part (MTP); Test Specification; (ITU-T RECMN Q.781 and Q.782 (1993), Modified)
This European Telecommunication Standard (ETS) defines a set of detailed tests of the Signalling System No. 7 Message Transfer Part (MTP) level 2 and level 3 protocol. These tests intend to validate...
January 1, 1993
Integrated Services Digital Network (ISDN); CCITT Signalling System No. 7 Message Transfer Part (MTP) Test Specification
This European Telecommunication Standard (ETS) describes the Cell Broadcast short message service (CBS). It defines the primitives over the Cell Broadcast Centre - Base Station System (CBC-BSS)...

References

Advertisement