NPFC - MIL-M-38510/63
MICROCIRCUITS, DIGITAL, ECL, QUAD TRANSLATOR, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 17 June 1985 |
| Status: | inactive |
| Page Count: | 29 |
scope:
This specification covers the detail requirements for monolithic silicon, ECL, logic gating microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510.
The device types shall be as follows:
Device type Circuit 01 Quad translator, TTL to ECL 02 Quad translator, ECL to TTL
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outlines shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16 pin, ¼" × ⅞"), dual-in-line package F F-5 (16 pin, ¼" × ⅜"), flat-package
Supply voltage range - - - - - - - - - - - 0 V dc to −7.0 V dc for VEE 0 V dc to +7.0 V dc for VCC Input voltage range Device type 01 - - - - - - - - - - - - +5.0 V dc to GND Device type 02 - - - - - - - - - - - - GND to VEE Storage temperature range - - - - - - - - −65°C to 150°C Maximum power dissipation (PD) per gate 1/ Device type 01 - - - - - - - - - - - - 145 mW Device type 02 - - - - - - - - - - - - 130 mW Lead temperature (soldering, 10 seconds) - +260°C Thermal resistance, junction-to-case (θJC): Cases E and F - - - - - - - - - - - - See MIL-M-38510, appendix C. Case 2- - - - - - - - - - - - - - - - - 0.08°C/W 2/ Junction temperature (TJ) - - - - - - - - +165°C 3/ Maximum output current Device type 01 - - - - - - - - - - - - −50 mA Device type 02 - - - - - - - - - - - - +24 mA
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter
Supply voltage (VCC)- - - - - - - - - - - - −5.46 V minimum to +5.5 V maximum Minimum high-level input voltage (VIH)- - - −1.105 v at TA = +25°C (ECL), 2.0 V (TTL) (at 500 linear ft/min) −1.000 V at TA = +125°C (ECL), 2.0 V (TTL) (ft/min) −1.255 V at TA = −55°C (ECL), 2.0 V (TTL) Maximum low-level input voltage (VIL) - - - −1.475 V at TA = +25°C (ECL), 0.8 V (TTL) (at 500 linear ft/min) −1.400 V at TA = +125°C (ECL), 0.8 V (TTL) −1.510 V at TA = −55°C (ECL), 0.8 V (TTL) Normalized fanout (each output) - - - - - - 10 4/ Case operating temperature range (TC) - - - −55°C to +125°C (at 500 linear ft/min) Case operating temperature range (TC) (at still air) Device type 01 - - - - - - - - - - - - - - −55°C to +105°C (case E) −55°C to +115°C (case F) Device type 02 - - - - - - - - - - - - - - −55°C to +115°C (case E) −55°C to +120°C (case F)
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logisitic support of existing equipment.
Document History