FORD WSS-M4D968-A
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER/MINERAL REINFORCED, MINIMUM 25% PCR AND/OR PIR CONTENT *** TO BE USED WITH FORD WSS-M99P1111-A ***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 25 July 2006 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by this specification is a heat stabilized 10% glass fiber and 20% mineral reinforced polyamide 6 molding compound, containing a minimum of 25% post consumer and/or post industrial recycled content.
Document History
August 26, 2010
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER/MINERAL REINFORCED, MINIMUM 25% PCR AND/OR PIR CONTENT *** TO BE USED WITH FORD WSS-M99P1111-A ***
The material defined by this specification is a heat stabilized 10% glass fiber and 20% mineral reinforced polyamide 6 molding compound, containing a minimum of 25% post consumer and/or post...
FORD WSS-M4D968-A
July 25, 2006
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER/MINERAL REINFORCED, MINIMUM 25% PCR AND/OR PIR CONTENT *** TO BE USED WITH FORD WSS-M99P1111-A ***
The material defined by this specification is a heat stabilized 10% glass fiber and 20% mineral reinforced polyamide 6 molding compound, containing a minimum of 25% post consumer and/or post...
November 12, 2001
POLYAMIDE (PA) 6, HEAT STABILIZED 30 % GLASS FIBER/MINERAL REINFORCED, MINIMUM 25 % PCR AND/OR PIR CONTENT
1. SCOPE The material defined by this specification is a heat stabilized 10% glass fiber and 20% mineral reinforced polyamide 6 molding compound, containing a minimum of 25 % post consumer and/or...