FORD WSS-M4D968-A

POLYAMIDE (PA) 6, HEAT STABILIZED 30 % GLASS FIBER/MINERAL REINFORCED, MINIMUM 25 % PCR AND/OR PIR CONTENT

inactive
Buy Now
Organization: FORD
Publication Date: 12 November 2001
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a heat stabilized 10% glass fiber and 20% mineral reinforced polyamide 6 molding compound, containing a minimum of 25 % post consumer and/or post industrial recycled content.

Document History

August 26, 2010
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER/MINERAL REINFORCED, MINIMUM 25% PCR AND/OR PIR CONTENT *** TO BE USED WITH FORD WSS-M99P1111-A ***
The material defined by this specification is a heat stabilized 10% glass fiber and 20% mineral reinforced polyamide 6 molding compound, containing a minimum of 25% post consumer and/or post...
July 25, 2006
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER/MINERAL REINFORCED, MINIMUM 25% PCR AND/OR PIR CONTENT *** TO BE USED WITH FORD WSS-M99P1111-A ***
The material defined by this specification is a heat stabilized 10% glass fiber and 20% mineral reinforced polyamide 6 molding compound, containing a minimum of 25% post consumer and/or post...
FORD WSS-M4D968-A
November 12, 2001
POLYAMIDE (PA) 6, HEAT STABILIZED 30 % GLASS FIBER/MINERAL REINFORCED, MINIMUM 25 % PCR AND/OR PIR CONTENT
1. SCOPE The material defined by this specification is a heat stabilized 10% glass fiber and 20% mineral reinforced polyamide 6 molding compound, containing a minimum of 25 % post consumer and/or...

References

Advertisement