FORD FLTM BO 127-03

STRESS CRACKING TEST FOR PLASTICS

inactive
Buy Now
Organization: FORD
Publication Date: 21 June 2006
Status: inactive
Page Count: 3
scope:

Application

This procedure is used to determine the resistance of thermoplastic materials to stress cracking when they are used in direct contact with other materials, such as oil, grease, cleaners, gasketing, plasticizers and elastomers.

All amorphous materials (such as PC, PC/ABS ABS, SMA, ASA, PPO) should be evaluated for potential incompatibility with other materials that they may come in contact with. For example, polycarbonate should be tested with grease used on fasteners; vinyl should be tested for compatibility with the substrate material they are covering. If in doubt, contact the Design and Release Engineer for a specific list of agents.

 

Document History

August 17, 2022
STRESS CRACKING TEST FOR PLASTICS
A description is not available for this item.
July 7, 2017
STRESS CRACKING TEST FOR PLASTICS
Application This procedure is used to determine the resistance of thermoplastic materials to stress cracking when they are used in direct contact with other materials, such as oil, grease, cleaners,...
July 5, 2016
STRESS CRACKING TEST FOR PLASTICS
Application This procedure is used to determine the resistance of thermoplastic materials to stress cracking when they are used in direct contact with other materials, such as oil, grease, cleaners,...
FORD FLTM BO 127-03
June 21, 2006
STRESS CRACKING TEST FOR PLASTICS
Application This procedure is used to determine the resistance of thermoplastic materials to stress cracking when they are used in direct contact with other materials, such as oil, grease, cleaners,...
January 12, 2005
STRESS CRACKING TEST FOR PLASTICS
A description is not available for this item.
March 28, 2001
STRESS CRACKING TEST FOR PLASTICS
A description is not available for this item.
January 1, 1994
STRESS CRACKING TEST FOR PLASTICS
A description is not available for this item.
May 18, 1990
STRESS CRACKING TEST FOR PLASTICS
A description is not available for this item.

References

Advertisement