FORD - WSS-M1C263-A
LUBRICANT, SILICONE, PTFE/ADDITIVES ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 3 February 2023 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.
Document History
WSS-M1C263-A
February 3, 2023
LUBRICANT, SILICONE, PTFE/ADDITIVES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.
February 2, 2022
LUBRICANT, SILICONE, PTFE/ADDITIVES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.
December 2, 2010
LUBRICANT, SILICONE, PTFE/ADDITIVES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.
May 20, 2004
LUBRICANT, SILICONE, PTFE/ADDITIVES ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.
January 6, 2000
LUBRICANT, SILICONE, PTFE/ADDITIVES
1. SCOPE The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.