FORD WSS-M1C263-A
LUBRICANT, SILICONE, PTFE/ADDITIVES ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 20 May 2004 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.
Document History
February 3, 2023
LUBRICANT, SILICONE, PTFE/ADDITIVES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.
February 2, 2022
LUBRICANT, SILICONE, PTFE/ADDITIVES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.
December 2, 2010
LUBRICANT, SILICONE, PTFE/ADDITIVES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.
FORD WSS-M1C263-A
May 20, 2004
LUBRICANT, SILICONE, PTFE/ADDITIVES ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.
January 6, 2000
LUBRICANT, SILICONE, PTFE/ADDITIVES
1. SCOPE The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.