FORD - WSS-M1C263-A

LUBRICANT, SILICONE, PTFE/ADDITIVES ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 2 February 2022
Status: inactive
Page Count: 3
scope:

The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.

Document History

February 3, 2023
LUBRICANT, SILICONE, PTFE/ADDITIVES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.
WSS-M1C263-A
February 2, 2022
LUBRICANT, SILICONE, PTFE/ADDITIVES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.
December 2, 2010
LUBRICANT, SILICONE, PTFE/ADDITIVES ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.
May 20, 2004
LUBRICANT, SILICONE, PTFE/ADDITIVES ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.
January 6, 2000
LUBRICANT, SILICONE, PTFE/ADDITIVES
1. SCOPE The material defined by this specification is a synthetic lubricating compound consisting of a dimethyl polysiloxane fluid, PTFE, and other additives to provide low friction properties.

References

Advertisement