DLA - SMD-5962-79016 REV B

MICROCIRCUIT, DIGITAL, CMOS, 1-TO-64 BIT SHIFT REGISTER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 18 November 1992
Status: active
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 4557B 1-to-64 bit shift register

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line F GDFP2-F16 or CDFP3-F16 16 Flat package

The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VDD) - - - - - - - - - - - - - - - −0.5 V dc to +18 V dc (voltages referenced to VSS terminal) Input voltage range - - - - - - - - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - 400 mW 1/ Lead temperature (soldering, 10 seconds) - - - - - - - - +260°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C

Supply voltage range (VDD) - - - - - - - - - - - - - - - +3.0 V dc minimum to +15 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - - +3.5 V dc at VDD = 5 V dc Maximum low level input voltage (VIL) - - - - - - - - - - +1.5 V dc at VDD = 5 V dc Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-79016 REV B
November 18, 1992
MICROCIRCUIT, DIGITAL, CMOS, 1-TO-64 BIT SHIFT REGISTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 7, 1980
MICROCIRCUIT, DIGITAL, CMOS, 1-TO-64 BIT SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement