DLA - SMD-5962-87572 REV A

MICROCIRCUIT, LINEAR, DIFFERENTIAL VOLTAGE COMPARATORS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 March 1989
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 527 High-speed voltage comparator with emitter-follower input 02 529 High-speed voltage comparator 03 LM161 High-speed voltage comparator

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline B F-3 (14 lead, .280" × .200" × .070"), flat package C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package D F-2 (14-lead, .390" × .260" × .085"), flat package I A-2 (10-lead, .370" × .185"), can package

Positive supply voltage (V1+): Device types 01 and 02 - - - - - - - - - - - - - +15 V dc Device type 03 - - - - - - - - - - - - - - - - - +16 V dc Negative supply voltage (V1−): Device types 01 and 02 - - - - - - - - - - - - - −15 V dc Device type 03 - - - - - - - - - - - - - - - - - −16 V dc Gate supply voltage (V2+) - - - - - - - - - - - - - +7 V dc Output voltage - - - - - - - - - - - - - - - - - - +7 V dc Differential input voltage (VIN) - - - - - - - - - ±5 V dc Input common mode voltage - - - - - - - - - - - - - ±6 V dc Lead temperature (soldering, 60 seconds) - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - 600 mW 1/ Junction temperature (TJ) - - - - - - - - - - - - - +150° C Thermal resistance, junction-to-case (θJC)- - - - - See MIL-M-38510, appendix C Storage temperature range - - - - - - - - - - - - - −65°C to +150°C

Supply voltage: V1+ - - - - - - - - - - - - - - - - - - - - - - +5 V dc to +10 V dc V1− - - - - - - - - - - - - - - - - - - - - - - −6 V dc to −10 V dc V2+ - - - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ambient operating temperature range (TA) - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 16, 2021
MICROCIRCUIT, LINEAR, DIFFERENTIAL VOLTAGE COMPARATORS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
May 3, 2016
MICROCIRCUIT, LINEAR, DIFFERENTIAL VOLTAGE COMPARATORS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 1, 2010
MICROCIRCUIT, LINEAR, DIFFERENTIAL VOLTAGE COMPARATORS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 15, 2005
MICROCIRCUIT, LINEAR, DIFFERENTIAL VOLTAGE COMPARATORS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 18, 2003
MICROCIRCUIT, LINEAR, DIFFERENTIAL VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.
February 15, 2000
MICROCIRCUIT, LINEAR, DIFFERENTIAL VOLTAGE COMPARATORS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87572 REV A
March 9, 1989
MICROCIRCUIT, LINEAR, DIFFERENTIAL VOLTAGE COMPARATORS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 4, 1987
MICROCIRCUIT, LINEAR, DIFFERENTIAL VOLTAGE COMPARATORS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement