DS/EN 509/A2
Decorative fuel-effect gas appliances
| Organization: | DS |
| Publication Date: | 8 December 2005 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Gas heaters): | 97.100.20 |
scope:
This European Standard specifies the requirements and test methods for the construction, safety, and marking of decorative fuel effect gas appliances not exceeding a nominal heat input of 20 kW, (based on the net calorific value), thereafter referred to as appliances. This standard is applicable to appliances that are designed to simulate a solid fuel fire and incorporate a natural draught burner with or without an ignition burner. The appliances are for decorative purposes only and are not heating appliances. This standard includes additional requirements for Type Bbs appliances which are specified in Annex J.
Document History