DS/EN 509

Decorative fuel-effect gas appliances

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 February 2000
Status: active
Page Count: 117
ICS Code (Gas heaters): 97.100.20
scope:

This European Standard specifies the requirements and test methods for the construction, safety, and marking of decorative fuel effect gas appliances not exceeding a nominal heat input of 20 kW, (based on the net calorific value), thereafter referred to as appliances. This standard is applicable to appliances that are designed to simulate a solid fuel fire and incorporate a natural draught burner with or without an ignition burner. The appliances are for decorative purposes only and are not heating appliances.

Document History

December 8, 2005
Decorative fuel-effect gas appliances
This European Standard specifies the requirements and test methods for the construction, safety, and marking of decorative fuel effect gas appliances not exceeding a nominal heat input of 20 kW,...
September 30, 2003
Decorative fuel-effect gas appliances
This European Standard specifies the requirements and test methods for the construction, safety, and marking of decorative fuel effect gas appliances not exceeding a nominal heat input of 20 kW,...
DS/EN 509
February 21, 2000
Decorative fuel-effect gas appliances
This European Standard specifies the requirements and test methods for the construction, safety, and marking of decorative fuel effect gas appliances not exceeding a nominal heat input of 20 kW,...
Decorative fuel-effect gas appliances
This document specifies the requirements and test methods for the construction, safety, and marking of decorative fuel effect gas appliances not exceeding a nominal heat input of 20 kW (based on the...
Advertisement