DLA - SMD-5962-89685

MICROCIRCUIT, LINEAR, HIGH-VOLTAGE, HIGH CURRENT, DARLINGTON TRANSISTOR ARRAYS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 December 1989
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 2823 Eight-gate Darlington transistor array

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Output voltage (VCE) - - - - - - - - - - - - - - 95 V dc Input voltage - - - - - - - - - - - - - - - - - 30 V dc Continuous collector current (IC) - - - - - - - 500 mA maximum Continuous base current (IB) - - - - - - - - - - 25 mA maximum Power dissipation (PD) 1/ - - - - - - - - - - - - 1.0 W Storage temperature range - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - +175°C Maximum package power dissipation, TA = +125°C - 330 mW Thermal resistance, junction-to-case (ΘJC) - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA): Case V - - - - - - - - - - - - - - - - - - - - 75°C/W Case 2 - - - - - - - - - - - - - - - - - - - - 130°C/W

Ambient operating temperature range (TA) - - - - −55°C to 125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 4, 2020
MICROCIRCUIT, LINEAR, HIGH-VOLTAGE, HIGH CURRENT, DARLINGTON TRANSISTOR ARRAY, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
June 18, 2015
MICROCIRCUIT, LINEAR, HIGH-VOLTAGE, HIGH CURRENT, DARLINGTON TRANSISTOR ARRAY, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 3, 2002
MICROCIRCUIT, LINEAR, HIGH-VOLTAGE, HIGH CURRENT, DARLINGTON TRANSISTOR ARRAYS, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
SMD-5962-89685
December 27, 1989
MICROCIRCUIT, LINEAR, HIGH-VOLTAGE, HIGH CURRENT, DARLINGTON TRANSISTOR ARRAYS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement