DS/EN 50325-2

Industrial comunications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 2: DeviceNet

inactive, Most Current
Organization: DS
Publication Date: 15 October 2001
Status: inactive
Page Count: 127
ICS Code (IT applications in industry): 35.240.50
scope:

This Part of EN 50325 contains the following particular requirements for DeviceNet: - requirements for interfaces between controllers and switching elements; - normal service conditions for devices; - constructional and performance requirements; - tests to verify conformance to requirements.

Document History

DS/EN 50325-2
October 15, 2001
Industrial comunications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 2: DeviceNet
This Part of EN 50325 contains the following particular requirements for DeviceNet: - requirements for interfaces between controllers and switching elements; - normal service conditions for devices;...

References

Advertisement