DLA - SMD-5962-89852

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT ADDRESSABLE LATCH, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 February 1993
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HCT259 Eight-bit addressable latch, non-inverting outputs. TTL compatible inputs

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line

The lead finish shall be as specified in MIL-M-38510. Finish letter 'X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage (VIN) - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage (VOUT) - - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Input clamp current (IIK) (VIN < −0.5 V dc, VIN > VCC +0.5 V dc) - - - - - - ±20 mA Output clamp current (IOK) (VOUT < −0.5 V dc, VOUT > VCC +0.5 V dc) - - - - ±20 mA DC drain current (IO) (per output) (−0.5 V < VOUT < VCC +0.5 V dc) - - - - - ±25 mA DC VCC or ground current (ICC or IGND) - - - - - - - - - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - - - 500 mW 4/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - - - - +265°C Thermal resistance, junction-to-case (θJC) - - - - - - - - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input range (VIN) - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage range (VOUT) - - - - - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature (TC) - - - - - - - - - - - - - - - - - - - - - - −55°C to +125°C Input rise or fall (tr, tf) time: (0.1VCC to 0.9VCC to 0.1 VCC) - - - - - - - - - - - - - - - - - - - - - 0 to 500 ns Maximum high level output current (IOH) - - - - - - - - - - - - - - - - - - −4.0 mA Maximum low level output current (IOL) - - - - - - - - - - - - - - - - - - - +4.0 mA

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 26, 2020
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT ADDRESSABLE LATCH, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 25, 2013
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT ADDRESSABLE LATCH, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 8, 2006
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT ADDRESSABLE LATCH, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89852
February 26, 1993
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 8-BIT ADDRESSABLE LATCH, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement