DLA - SMD-5962-89501 REV B

MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL MULTI-PROTOCOL, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 February 1993
Status: inactive
Page Count: 36
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 UT1553 BCRTMP Bus controller remote terminal multi-protocol

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X P-AG (145-pin, 1.480" × 1.480" × .345"), pin grid array package Y See figure 1 (132-terminal, .965" × .965" × .105"), leaded chip carrier package with unformed leads

Supply voltage range - - - - - - - - - - - - - - - - - - - - - - −0.3 V to +7.0 V DC input/dc output voltage range (VIN) - - - - - - - - - - - - - −0.3 V to (VDD +0.3 V) Storage temperature range - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - - - - - - 300 mW Maximum junction temperature (TJ) - - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (OJC): Case X - - - - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - - - - - - - - - 12°C/W Latchup immunity (ILU) - - - - - - - - - - - - - - - - - - - - - ±150 mA

Supply voltage (VDD) - - - - - - - - - - - - - - - - - - - - - - 4.5 V to 5.5 V DC input voltage - - - - - - - - - - - - - - - - - - - - - - - - 0 V to VDD Case operating temperature range (TC) - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 15, 2019
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL MULTI-PROTOCOL, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
September 24, 2013
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL MULTI-PROTOCOL, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 11, 2007
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL MULTI-PROTOCOL, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 2, 2001
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL MULTI-PROTOCOL, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89501 REV B
February 12, 1993
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL MULTI-PROTOCOL, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 25, 1991
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL MULTI-PROTOCOL, MONOLITHIC SILICON
A description is not available for this item.
August 16, 1989
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER REMOTE TERMINAL MULTI-PROTOCOL, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement