FORD WSB-M4D677-A
POLYAMIDE (PA) 66, 30% LONG GLASS FIBER REINFORCED MOLDING COMPOUND
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 8 November 2000 |
| Status: | inactive |
| Page Count: | 12 |
scope:
1. SCOPE
The materials defined by these specifications are type 66 polyamide (nylon) molding compounds, reinforced with long glass fibers (12.5 mm nominal length).
Document History
November 11, 2005
POLYAMIDE (PA) 66, 30% LONG GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are type 66 polyamide (nylon) molding compounds, reinforced with long glass fibers (12.5 mm nominal length).
FORD WSB-M4D677-A
November 8, 2000
POLYAMIDE (PA) 66, 30% LONG GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The materials defined by these specifications are type 66 polyamide (nylon) molding compounds, reinforced with long glass fibers (12.5 mm nominal length).
October 27, 1989
POLYAMIDE (PA) 66, 30% LONG GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The materials defined by these specifications are type 66 polyamide (nylon) molding compounds, reinforced with long glass fibers (12.5 mm nominal length).