DLA - DSCC-DWG-02004 REV A
CONTACT ELECTRICAL CONNECTOR CONCENTRIC TWINAX, PIN, SHIELDED, SIZE 12 (FOR MIL-DTL-38999 SERIES I, III, AND IV CONNECTORS)
inactive
| Organization: | DLA |
| Publication Date: | 23 April 2004 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing covers the general requirements and tests for a size 12 concentric twinax pin contact for MIL-DTL-38999 series I, III and IV.
intended Use:
Contacts conforming to this drawing are intended for use when military specifications do not exist and qualified military contacts that will perform the required function are not available for OEM... View More
Document History
October 28, 2015
CONTACT, ELECTRICAL CONNECTOR, CONCENTRIC TWINAX, PIN, SHIELDED, SIZE 12 (FOR MIL-DTL-38999 SERIES I, III, AND IV CONNECTORS)
Contacts conforming to this drawing are intended for use when military specifications do not exist and qualified military contacts that will perform the required function are not available for OEM...
DSCC-DWG-02004 REV A
April 23, 2004
CONTACT ELECTRICAL CONNECTOR CONCENTRIC TWINAX, PIN, SHIELDED, SIZE 12 (FOR MIL-DTL-38999 SERIES I, III, AND IV CONNECTORS)
Contacts conforming to this drawing are intended for use when military specifications do not exist and qualified military contacts that will perform the required function are not available for OEM...
August 9, 2002
CONTACT ELECTRICAL CONNECTOR CONCENTRIC TWINAX, PIN, SHIELDED, SIZE 12 (FOR MIL-DTL-38999 SERIES I, III, AND IV CONNECTORS)
A description is not available for this item.