DOD - DSCC-DWG-02004

CONTACT ELECTRICAL CONNECTOR CONCENTRIC TWINAX, PIN, SHIELDED, SIZE 12 (FOR MIL-DTL-38999 SERIES I, III, AND IV CONNECTORS)

inactive
Buy Now
Organization: DOD
Publication Date: 9 August 2002
Status: inactive
Page Count: 10

Document History

October 28, 2015
CONTACT, ELECTRICAL CONNECTOR, CONCENTRIC TWINAX, PIN, SHIELDED, SIZE 12 (FOR MIL-DTL-38999 SERIES I, III, AND IV CONNECTORS)
Contacts conforming to this drawing are intended for use when military specifications do not exist and qualified military contacts that will perform the required function are not available for OEM...
April 23, 2004
CONTACT ELECTRICAL CONNECTOR CONCENTRIC TWINAX, PIN, SHIELDED, SIZE 12 (FOR MIL-DTL-38999 SERIES I, III, AND IV CONNECTORS)
Contacts conforming to this drawing are intended for use when military specifications do not exist and qualified military contacts that will perform the required function are not available for OEM...
DSCC-DWG-02004
August 9, 2002
CONTACT ELECTRICAL CONNECTOR CONCENTRIC TWINAX, PIN, SHIELDED, SIZE 12 (FOR MIL-DTL-38999 SERIES I, III, AND IV CONNECTORS)
A description is not available for this item.

References

Advertisement