DIN EN ISO 898-5
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 5: Set screws and similar threaded fasteners not under tensile stresses (ISO 898-5:1998)
| Organization: | DIN |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This part of IS0 898 specifies the mechanical properties of set screws and similar threaded fasteners not under tensile stresses with nominal thread diameters from 1,6 mm up to and including 24 mm, which are made of carbon steel or alloy steel.
The mechanical and physical properties apply when tested at an ambient temperature of 10 ºC to 35 ºC and will vary at higher or lower temperatures.
This part of IS0 898 does not apply to set screws requiring special properties such as
- specified tensile stresses (see IS0 898-1);
- weldability;
- corrosion resistance;
- ability to withstand temperatures above + 300 ºC or below - 50 ºC.
NOTE - Set screws made from free-cutting steel should not be used above + 250 ºC.
Document History