ASTM International - ASTM D4360-11
Standard Specification for Methyl n-Amyl Ketone
Organization: | ASTM International |
Publication Date: | 1 November 2011 |
Status: | inactive |
Page Count: | 2 |
ICS Code (Aldehydes and ketones): | 71.080.80 |
scope:
1.1 This specification covers methyl n-amyl ketone (98 % grade) for use in paint, varnish, lacquer, and related products.
1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification.
1.3 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.
abstract:
This certification of coating conformance form provides procurement information concerning products being furnished in accordance with a specific coating specification and additional requirements... View More