IEC 61709
Electronic Components - Reliability - Reference Conditions for Failure Rates and Stress Models for Conversion
| Organization: | IEC |
| Publication Date: | 1 October 1996 |
| Status: | inactive |
| Page Count: | 94 |
| ICS Code (Electronic components in general): | 31.020 |
scope:
This International Standard gives guidance on the use of failure rate data for the reliability prediction of components in electronic equipment. Reference conditions for failure rate data are specified, so that data from different sources can be compared on a uniform basis. If failure rate data are given in accordance with this standard then no additional information on the specified conditions is required.
The stress models described in this standard should be used as a basis for conversion of the failure rate data at reference conditions to the actual operating conditions. Conversion of failure rate data are only permissible within the specified functional limits of the components.
Document History