IEC 61557-10
Electrical Safety in Low Voltage Distribution Systems up to 1000 V a.c. and 1500 V d.c. - Equipment for Testing, Measuring or Monitoring of Protective Measures - Part 10: Combined Measuring Equipment for Testing, Measuring or Monitoring of Protective Measures
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
scope:
This part of IEC 61557 specifies the requirements for combined measuring equipment which combines into one piece of apparatus, several measuring functions or methods of testing, measuring or monitoring, some or all of which are covered in parts 2 to 7.
Document History
April 1, 2013
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 10: Combined measuring equipment for testing, measuring or monitoring of protective measures
This part of IEC 61557 specifies the requirements for combined measuring equipment which combines into one piece of apparatus, several measuring functions or methods of testing, measuring or...
IEC 61557-10
December 1, 2000
Electrical Safety in Low Voltage Distribution Systems up to 1000 V a.c. and 1500 V d.c. - Equipment for Testing, Measuring or Monitoring of Protective Measures - Part 10: Combined Measuring Equipment for Testing, Measuring or Monitoring of Protective Measures
This part of IEC 61557 specifies the requirements for combined measuring equipment which combines into one piece of apparatus, several measuring functions or methods of testing, measuring or...