DLA - SMD-5962-96543 REV D

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, QUADRUPLE 2-INPUT NAND SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 October 2005
Status: inactive
Page Count: 17
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 27, 2017
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED,QUADRUPLE 2-INPUT NAND SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 10, 2012
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED,QUADRUPLE 2-INPUT NAND SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
April 10, 2012
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED,QUADRUPLE 2-INPUT NAND SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
February 7, 2006
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, QUADRUPLE 2-INPUT NAND SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-96543 REV D
October 21, 2005
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, QUADRUPLE 2-INPUT NAND SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 10, 1999
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, QUADRUPLE 2-INPUT NAND SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
April 22, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, QUADRUPLE 2-INPUT NAND SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
December 12, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, QUADRUPLE 2-INPUT NAND SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
May 31, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, QUADRUPLE 2-INPUT NAND SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement