DLA - SMD-5962-89925

MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, HEX D-TYPE FLIP-FLOPS WITH ENABLE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 June 1990
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54LS378 Hex D-type flip-flops with enable

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage (VCC) - - - - - - - - - - - - - - - - - +7.0 V dc DC input voltage range - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - 121 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - - 0.7 V dc Maximum high level output current (IOH) - - - - - - - - −400 µA Maximum low level output current (IOL) - - - - - - - - - +4 mA Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C Minimum setup time (ts): Data input - - - - - - - - - - - - - - - - - - - - - - 20 ^ ns 2/ Enable active state - - - - - - - - - - - - - - - - - 25 ^ ns 2/ Enable inactive state - - - - - - - - - - - - - - - - 10 ^ ns 2/ Minimum hold time (th), data and enable - - - - - - - - 5 ^ ns 2/ Minimum clock pulse duration (tw) - - - - - - - - - - - 20 ns Maximum clock frequency (fclock) - - - - - - - - - - - - 30 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 1, 2023
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, HEX D-TYPE FLIP-FLOPS WITH ENABLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 5, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, HEX D-TYPE FLIP-FLOPS WITH ENABLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
April 25, 2012
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, HEX D-TYPE FLIP-FLOPS WITH ENABLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 19, 2004
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, HEX D-TYPE FLIP-FLOPS WITH ENABLE, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89925
June 20, 1990
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, HEX D-TYPE FLIP-FLOPS WITH ENABLE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement