DS/EN 60523

Direct-current potentiometers

active
Organization: DS
Publication Date: 7 December 1995
Status: active
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Applicable to d.c. potentiometers assembled from resistors and switches and operating entirely on direct current, having accuracy classes of 0.0005 ... 0.1, as well as to auxiliary equipment which is a built-in part of the potentiometer. Classification system. Permissible errors for each accuracy class. Conditions for determination of errors. Markings. Information by the manufacturer.

Document History

January 16, 1998
Direct-current potentiometers
This standard applies to d.c. potentiometers assembled from resistors and switches and operating entirely on direct current, having accuracy classes of 0.0005 ... 0.1 (5 ppM ... 1000 ppM parts per...
DS/EN 60523
December 7, 1995
Direct-current potentiometers
Applicable to d.c. potentiometers assembled from resistors and switches and operating entirely on direct current, having accuracy classes of 0.0005 ... 0.1, as well as to auxiliary equipment which is...
Advertisement