DS/EN 60523/A2

Direct-current potentiometers

active, Most Current
Organization: DS
Publication Date: 16 January 1998
Status: active
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This standard applies to d.c. potentiometers assembled from resistors and switches and operating entirely on direct current, having accuracy classes of 0.0005 ... 0.1 (5 ppM ... 1000 ppM parts per million). Is applies also to auxiliary equipment which is a built-in part of the potentiometer. This standard does not apply to potentiometers which are set automatically or semi-automatically nor to those which also employ graduations on the null detector to obtain a part of the indicated value, nor to external auxiliary equipment used with the potentiometer.

Document History

DS/EN 60523/A2
January 16, 1998
Direct-current potentiometers
This standard applies to d.c. potentiometers assembled from resistors and switches and operating entirely on direct current, having accuracy classes of 0.0005 ... 0.1 (5 ppM ... 1000 ppM parts per...
December 7, 1995
Direct-current potentiometers
Applicable to d.c. potentiometers assembled from resistors and switches and operating entirely on direct current, having accuracy classes of 0.0005 ... 0.1, as well as to auxiliary equipment which is...
Advertisement