BSI - BS 2627

Specification for Wrought aluminium - For electrical purposes - Wire

active, Most Current
Buy Now
Organization: BSI
Publication Date: 28 January 1970
Status: active
Page Count: 12
ICS Code (Wires): 29.060.10
scope:

Requirements for aluminium round wire for electrical conductors in six conditions in diameters 0.4 mm up to and including 10 mm. Tolerances on diameter. Chemical composition, mechanical properties, electrical resistivity. See also BS 215:Part 1.

Document History

BS 2627
January 28, 1970
Specification for Wrought aluminium - For electrical purposes - Wire
Requirements for aluminium round wire for electrical conductors in six conditions in diameters 0.4 mm up to and including 10 mm. Tolerances on diameter. Chemical composition, mechanical properties,...

References

Advertisement