BSI - BS 3988

Wrought Aluminium for Electrical Purposes - Solid Conductors for Insulated Cables

active, Most Current
Buy Now
Organization: BSI
Publication Date: 28 January 1970
Status: active
Page Count: 16
ICS Code (Aluminium products): 77.150.10
scope:

Requirement for circular solid and 2-, 3- and 4-core shaped solid conductors with cross sectional areas from 16 mm2 up to and including 300 mm2 in one condition. Dimensions and tolerances, chemical composition, mechanical properties and electrical resistance.

Document History

BS 3988
January 28, 1970
Wrought Aluminium for Electrical Purposes - Solid Conductors for Insulated Cables
Requirement for circular solid and 2-, 3- and 4-core shaped solid conductors with cross sectional areas from 16 mm2 up to and including 300 mm2 in one condition. Dimensions and tolerances, chemical...

References

Advertisement