DLA - SMD-5962-90657

MICROCIRCUIT, DIGITAL, CMOS, UNIVERSAL SERIAL CONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 May 1993
Status: inactive
Page Count: 42
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application(device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 16C30 Universal serial controller

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation. M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-I-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s)shall be as designated in MIL-STD-1835 and as follows:

Outline Letter Descriptive designator Terminals Package style X CMGA3-P68 68 pin grid array

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range . . . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Voltages on all pins with respect to VSS (except VCC) . . −0.3 V dc to VCC + 0.3 V dc Power dissipation (PD) . . . . . . . . . . . . . . . . . 350 mW Lead temperature (soldering, 10 seconds) . . . . . . . . +270°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . +145°C Storage temperature . . . . . . . . . . . . . . . . . . . −65°C to +150°C

Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C Supply voltage (VCC) . . . . . . . . . . . . . . . . . . 4.5 V dc to 5.5 V dc

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . XX percent 2/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

November 12, 2020
MICROCIRCUIT, DIGITAL, CMOS, UNIVERSAL SERIAL CONTROLLER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
January 29, 2015
MICROCIRCUIT, DIGITAL, CMOS, UNIVERSAL SERIAL CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 17, 2013
MICROCIRCUIT, DIGITAL, CMOS, UNIVERSAL SERIAL CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 15, 2006
MICROCIRCUIT, DIGITAL, CMOS, UNIVERSAL SERIAL CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-90657
May 19, 1993
MICROCIRCUIT, DIGITAL, CMOS, UNIVERSAL SERIAL CONTROLLER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement