DS/EN 300376-1 V1.2.1
Telecommunications Management Network (TMN); Q3 interface at the Access Network (AN) for configuration management of V5 interfaces and associated user ports; Part 1: Q3 interface specification
| Organization: | DS |
| Publication Date: | 15 June 2000 |
| Status: | active |
| ICS Code (Switching and signalling systems): | 33.040.30 |
scope:
The present document specifies the Q3 interface between an Access Network (AN) and the Telecommunications Management Network (TMN) for the support of configuration management functions for V5 interfaces, as described in EN 300 324-1 [3] and EN 300 347-1 [4], and their associated user ports. The management of transmission, media and services which are not related to V5 interfaces is outside the scope of the present document.
Document History