DS/ETS 300376-1

Signalling Protocols and Switching (SPS). Q3 interface at the Access Network (AN) for configuration management of V5 interfaces and associated user ports. Part 1: Q3 interface specification

inactive, Most Current
Organization: DS
Publication Date: 18 February 1997
Status: inactive
ICS Code (Switching and signalling systems): 33.040.30
scope:

This European Telecommunication Standard (ETS) specifies the Q3 interface between an Access Network (AN) and the Telecommunications Management Network (TMN) for the support of configuration management functions for V5 interfaces, as described in ETS 300324-1 [3] and ETS 300 347-1 [4], and their associated user ports. The management of transmission, media and services which are not related to V5 interfaces is outside the scope of this ETS.

Document History

DS/ETS 300376-1
February 18, 1997
Signalling Protocols and Switching (SPS). Q3 interface at the Access Network (AN) for configuration management of V5 interfaces and associated user ports. Part 1: Q3 interface specification
This European Telecommunication Standard (ETS) specifies the Q3 interface between an Access Network (AN) and the Telecommunications Management Network (TMN) for the support of configuration...

References

Advertisement