ASTM International - ASTM B187/B187M-02
Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
Organization: | ASTM International |
Publication Date: | 10 October 2002 |
Status: | inactive |
Page Count: | 8 |
ICS Code (Superconductivity and conducting materials): | 29.050 |
ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications.
1.1.1 The products for electrical (bus) applications shall be made from the following coppers:
Copper UNS No. | Reference Designation | |
C10100 | OFE | |
C10200 | OF | |
C10300 | OFXLP | |
C10400, C10500, C10700 | OFS | |
C10920, C10930, C10940 | - | |
C11000 | ETP | |
C11300, C11400, C11500, C11600 | STP |
1.1.1.1 The product may be furnished from any copper listed unless otherwise specified in the contract or purchase order.
1.2 The product for general applications shall be made from any of the coppers in or the following coppers:
Copper UNS No. | Reference Designation |
C10800 | OFLP |
C12000 | DLP |
C12200 | DHP |
1.2.1 The product may be furnished from any copper listed above unless otherwise specified in the contract or purchase order. Other coppers may be used upon agreement between supplier and purchaserer.
1.3 Units-The values stated in either inch-pound units or in SI units are to be regarded separately as the standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
Note 1-Material for hot forging will be found in Specification B 124/B 124M.