IEC 60404-8-7

Magnetic Materials Part 8: Specifications for Individual Materials Section Seven - Specification for Grain-Oriented Magnetic Steel Sheet and Strip

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1988
Status: inactive
Page Count: 41
ICS Code (Magnetic materials): 29.030

Document History

September 1, 2020
Magnetic materials – Part 8-7: Specifications for individual materials – Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state
This part of IEC 60404 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,20 mm, 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it...
September 1, 2017
Magnetic materials – Part 8-7: Specifications for individual materials – Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state
This part of IEC 60404 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives...
May 1, 2008
Magnetic materials – Part 8-7: Specifications for individual materials – Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state
This part of IEC 60404 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives...
May 1, 1998
Magnetic Materials - Part 8-7: Specifications for Individual Materials - Cold-Rolled Grain-Oriented Electrical Steel Sheet and Strip Delivered in the Fully-Processed State
A description is not available for this item.
IEC 60404-8-7
January 1, 1988
Magnetic Materials Part 8: Specifications for Individual Materials Section Seven - Specification for Grain-Oriented Magnetic Steel Sheet and Strip
A description is not available for this item.
Advertisement