IEC 60404-8-7

Magnetic materials – Part 8-7: Specifications for individual materials – Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2008
Status: inactive
Page Count: 42
ICS Code (Magnetic materials): 29.030
scope:

This part of IEC 60404 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives general requirements, magnetic properties, geometric characteristics, tolerances and technological characteristics, as well as inspection procedures.

This standard applies to Goss textured grain-oriented electrical steel strip and sheet supplied in the final annealed condition in sheets or coils, and intended for the construction of magnetic circuits.

The grades are grouped into two classes:

- conventional grades;

- high permeability grades.

They correspond to Class C.22 of IEC 60404-1.

Document History

September 1, 2020
Magnetic materials – Part 8-7: Specifications for individual materials – Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state
This part of IEC 60404 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,20 mm, 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it...
September 1, 2017
Magnetic materials – Part 8-7: Specifications for individual materials – Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state
This part of IEC 60404 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives...
IEC 60404-8-7
May 1, 2008
Magnetic materials – Part 8-7: Specifications for individual materials – Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state
This part of IEC 60404 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives...
May 1, 1998
Magnetic Materials - Part 8-7: Specifications for Individual Materials - Cold-Rolled Grain-Oriented Electrical Steel Sheet and Strip Delivered in the Fully-Processed State
A description is not available for this item.
January 1, 1988
Magnetic Materials Part 8: Specifications for Individual Materials Section Seven - Specification for Grain-Oriented Magnetic Steel Sheet and Strip
A description is not available for this item.

References

Advertisement