DLA - SMD-5962-92138

MICROCIRCUIT, LINEAR, SYNCHRO/RESOLVER-TO-DIGITAL CONVERTER, 16-BIT, MICROPROCESSOR COMPATIBLE, HYBRID

active, Most Current
Organization: DLA
Publication Date: 1 June 1993
Status: active
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H end K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Accuracy 01 HSRD1006-341VR/2 11.8 V, 400 Hz, S-R/D converter ±1.3 arcmin res mode ±2.6 arcmin syn mode 02 HSRD1006-341VS/2 11.8 V, 400 Hz, S-R/D converter ±1.3 arcmin syn mode ±2.6 arcmin res mode 03 HSRD1006-341H/2 11.8 V, 400 Hz, S-R/D converter ±2.6 arcmin both modes 04 HSRD1006-3415/2 11.8 V, 400 Hz, S-R/D converter ±5.2 arcmin both modes

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-line

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Signal inputs . . . . . . . . . . . . . . . . . . . . . . Twice normal voltage (23.6 V rms) Reference inputs . . . . . . . . . . . . . . . . . . . . 200 V rms Supply voltage (VL) . . . . . . . . . . . . . . . . . . . +10 V dc Digital input voltage range . . . . . . . . . . . . . . . −0.3 V dc to VL Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Junction temperature (TJ): Junction rise above case . . . . . . . . . . . . . . . 3°C/W Junction rise above ambient . . . . . . . . . . . . . . 12°C/W Power dissipation (PD) . . . . . . . . . . . . . . . . . 110 mW Junction temperature (TJ) . . . . . . . . . . . . . . . . 150°C Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C

Supply voltage range (VL) . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Signal input . . . . . . . . . . . . . . . . . . . . . . 11.8 V ac rms Frequency range . . . . . . . . . . . . . . . . . . . . . 360 Hz to 1000 Hz Ambient operating temperature range (TA). . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-92138
June 1, 1993
MICROCIRCUIT, LINEAR, SYNCHRO/RESOLVER-TO-DIGITAL CONVERTER, 16-BIT, MICROPROCESSOR COMPATIBLE, HYBRID
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement