DS/ETS 300594

European digital cellular telecommunications system (Phase 2) - Base Station Controlller - Base Transceiver Station (BSC - BTS) interface - Layer 1 structure of physical circuits - (GSM 08.54)

active, Most Current
Organization: DS
Publication Date: 14 February 1996
Status: active
ICS Code (Global System for Mobile Communication (GSM)): 33.070.50
scope:

The use and general aspects of the A-bis interface are given in Technical Specification GSM 08.51. This specification defines the structure of the physical layer (layer 1) of the BSC BTS/TRX interface for supporting traffic channels and control channels. Use of the physical layer for supporting link protocol is covered in Technical Specification GSM 08.56.

Document History

DS/ETS 300594
February 14, 1996
European digital cellular telecommunications system (Phase 2) - Base Station Controlller - Base Transceiver Station (BSC - BTS) interface - Layer 1 structure of physical circuits - (GSM 08.54)
The use and general aspects of the A-bis interface are given in Technical Specification GSM 08.51. This specification defines the structure of the physical layer (layer 1) of the BSC BTS/TRX...
January 31, 1995
European digital cellular telecommunications system (Phase 2) - Base Station Controller - Base Transceiver Station (BSC-BTS) interface - Layer 1 structure of physical circuits (GSM 08.54)
The use and general aspects of the A-bis interface are given in Technical Specification GSM 08.51. This specification defines the structure of the physical layer (layer 1) of the BSC - BTS/TRX...
Advertisement