DS/ETS 300594
European digital cellular telecommunications system (Phase 2) - Base Station Controller - Base Transceiver Station (BSC-BTS) interface - Layer 1 structure of physical circuits (GSM 08.54)
inactive
| Organization: | DS |
| Publication Date: | 31 January 1995 |
| Status: | inactive |
scope:
The use and general aspects of the A-bis interface are given in Technical Specification GSM 08.51. This specification defines the structure of the physical layer (layer 1) of the BSC - BTS/TRX interface for supporting traffic channels and control channels. Use of the physical layer for supporting link protocol is covered in Technical Specification GSM 08.56.
Document History
February 14, 1996
European digital cellular telecommunications system (Phase 2) - Base Station Controlller - Base Transceiver Station (BSC - BTS) interface - Layer 1 structure of physical circuits - (GSM 08.54)
The use and general aspects of the A-bis interface are given in Technical Specification GSM 08.51. This specification defines the structure of the physical layer (layer 1) of the BSC BTS/TRX...
DS/ETS 300594
January 31, 1995
European digital cellular telecommunications system (Phase 2) - Base Station Controller - Base Transceiver Station (BSC-BTS) interface - Layer 1 structure of physical circuits (GSM 08.54)
The use and general aspects of the A-bis interface are given in Technical Specification GSM 08.51. This specification defines the structure of the physical layer (layer 1) of the BSC - BTS/TRX...