DS/EN 61078

Analysis techniques for dependability - Reliability block diagram method

inactive
Organization: DS
Publication Date: 28 September 1994
Status: inactive
ICS Code (Characteristics and design of machines, apparatus, equipment): 21.020
ICS Code (Electrical engineering in general): 29.020
scope:

Describes procedures for modelling the reliability of a system and for using the model in order to calculate reliability and availability measures. A standard set of symbols related to reliability parameters is given and some formulae are given in the annexes.

Document History

November 28, 2016
Reliability block diagrams
IEC 61078:2016 this International Standard describes: - the requirements to apply when reliability block diagrams (RBDs) are used in dependability analysis; - the procedures for modelling the...
May 30, 2006
Analysis techniques for dependability - Reliability block diagram and boolean methods
This International Standard describes procedures for modelling the dependability of a system and for using the model in order to calculate reliability and availability measures. The RBD modelling...
DS/EN 61078
September 28, 1994
Analysis techniques for dependability - Reliability block diagram method
Describes procedures for modelling the reliability of a system and for using the model in order to calculate reliability and availability measures. A standard set of symbols related to reliability...
Reliability block diagrams
This International Standard aims to: - describe the requirements to apply when reliability block diagrams (RBD) are used in dependability analysis; - describe the procedures for modelling the...
Reliability block diagrams
This International Standard aims to: • describe the requirements to apply when reliability block diagrams (RBD) are used in dependability analysis; • describe the procedures for modelling the...
Advertisement