DS/EN 61078
Analysis techniques for dependability - Reliability block diagram and boolean methods
| Organization: | DS |
| Publication Date: | 30 May 2006 |
| Status: | inactive |
| Page Count: | 43 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This International Standard describes procedures for modelling the dependability of a system
and for using the model in order to calculate reliability and availability measures.
The RBD modelling technique is intended to be applied primarily to systems without repair
and where the order in which failures occur does not matter. For systems where the order of
failures is to be taken into account or where repairs are to be carried out, other modelling
techniques, such as Markov analysis, are more suitable.
It should be noted that although the word "repair" is frequently used in this standard, the word
"restore" is equally applicable. Note also that the words "item" and "block" are used
extensively throughout this standard: in most instances interchangeably.
Document History