FORD ESA-M1C172-A

GREASE, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 31 March 2004
Status: inactive
Page Count: 2
scope:

1. SCOPE

The material defined by this specification is an NLGI grade No. 1-1/2 non-filler grease consisting of a mineral oil and inorganic jell base to give the desired characteristics of corrosion control lubricant.

Document History

June 1, 2016
GREASE - CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a calcium soap thickened, mineral oil based grease that falls between NLGI grades 1 and 2.
April 25, 2008
GREASE - CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a calcium soap thickened, mineral oil based grease that falls between NLGI grades 1 and 2.
FORD ESA-M1C172-A
March 31, 2004
GREASE, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an NLGI grade No. 1-1/2 non-filler grease consisting of a mineral oil and inorganic jell base to give the desired characteristics of corrosion...
January 10, 1979
GREASE, CORROSION CONTROL LUBRICANT
1. SCOPE The material defined by this specification is an NLGI grade No. 1-1/2 non-filler grease consisting of a mineral oil and inorganic jell base to give the desired characteristics of corrosion...

References

Advertisement