FORD ESA-M1C172-A

GREASE, CORROSION CONTROL LUBRICANT

inactive
Buy Now
Organization: FORD
Publication Date: 10 January 1979
Status: inactive
Page Count: 2
scope:

1. SCOPE

The material defined by this specification is an NLGI grade No. 1-1/2 non-filler grease consisting of a mineral oil and inorganic jell base to give the desired characteristics of corrosion control lubricant.

Document History

June 1, 2016
GREASE - CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a calcium soap thickened, mineral oil based grease that falls between NLGI grades 1 and 2.
April 25, 2008
GREASE - CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a calcium soap thickened, mineral oil based grease that falls between NLGI grades 1 and 2.
March 31, 2004
GREASE, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an NLGI grade No. 1-1/2 non-filler grease consisting of a mineral oil and inorganic jell base to give the desired characteristics of corrosion...
FORD ESA-M1C172-A
January 10, 1979
GREASE, CORROSION CONTROL LUBRICANT
1. SCOPE The material defined by this specification is an NLGI grade No. 1-1/2 non-filler grease consisting of a mineral oil and inorganic jell base to give the desired characteristics of corrosion...

References

Advertisement