DS/EN 14035-28/AC
Fireworks - Part 28: Roman candles - Specification and test methods
inactive, Most Current
| Organization: | DS |
| Publication Date: | 20 June 2006 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This document specifies requirements for the construction, performance, primary packaging and labelling of Roman candles and the corresponding test methods. It is applicable to fireworks which are classified as Roman candles in categories 2 and 3 in EN 14035-2.
Document History
DS/EN 14035-28/AC
June 20, 2006
Fireworks - Part 28: Roman candles - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of Roman candles and the corresponding test methods. It is applicable to fireworks which are...
September 29, 2004
Fireworks - Part 28: Roman candles - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of Roman candles and the corresponding test methods. It is applicable to fireworks which are...