DS/EN 14035-28

Fireworks - Part 28: Roman candles - Specification and test methods

inactive
Organization: DS
Publication Date: 29 September 2004
Status: inactive
Page Count: 42
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This document specifies requirements for the construction, performance, primary packaging and labelling of Roman candles and the corresponding test methods. It is applicable to fireworks which are classified as Roman candles in categories 2 and 3 in EN 14035-2.

Document History

June 20, 2006
Fireworks - Part 28: Roman candles - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of Roman candles and the corresponding test methods. It is applicable to fireworks which are...
DS/EN 14035-28
September 29, 2004
Fireworks - Part 28: Roman candles - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of Roman candles and the corresponding test methods. It is applicable to fireworks which are...
Advertisement