DIN 89266
Double-pole cable couplings with earthing contact, 10 A d.c., 16 A a.c., 250 V, degree of protection provided by enclosure IP 56
inactive
| Organization: | DIN |
| Publication Date: | 1 June 1993 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
Document History
March 1, 2016
Double-pole coupling with protective contact DC 10 A, AC 16 A, AC/DC 250 V, degree of protection IP56
Diese Norm gilt für Kupplungen, die vorzugsweise auf Schiffen angewendet werden. Sie bestehen aus einem Gehäuse mit Schraubkappe und einem Steckdoseneinsatz nach DIN 89320. Die Kabeleinführung...
November 1, 2014
Double-pole coupling socket-outlets with protective contact DC 10 A, AC 16 A, AC/DC 250 V, degree of protection IP56
A description is not available for this item.
DIN 89266
June 1, 1993
Double-pole cable couplings with earthing contact, 10 A d.c., 16 A a.c., 250 V, degree of protection provided by enclosure IP 56
A description is not available for this item.