DIN 89266

Double-pole coupling socket-outlets with protective contact DC 10 A, AC 16 A, AC/DC 250 V, degree of protection IP56

inactive
Organization: DIN
Publication Date: 1 November 2014
Status: inactive
Page Count: 9
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60

Document History

March 1, 2016
Double-pole coupling with protective contact DC 10 A, AC 16 A, AC/DC 250 V, degree of protection IP56
Diese Norm gilt für Kupplungen, die vorzugsweise auf Schiffen angewendet werden. Sie bestehen aus einem Gehäuse mit Schraubkappe und einem Steckdoseneinsatz nach DIN 89320. Die Kabeleinführung...
DIN 89266
November 1, 2014
Double-pole coupling socket-outlets with protective contact DC 10 A, AC 16 A, AC/DC 250 V, degree of protection IP56
A description is not available for this item.
June 1, 1993
Double-pole cable couplings with earthing contact, 10 A d.c., 16 A a.c., 250 V, degree of protection provided by enclosure IP 56
A description is not available for this item.
Advertisement