DLA - SMD-5962-90628

MICROCIRCUIT, LINEAR, TRAPEZOIDAL-WAVEFORM INTERFACE BUS TRANSCEIVERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 February 1991
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 55ALS056 Trapezoidal-waveform interface bus transceivers

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - 6.0 V dc Control input voltage - - - - - - - - - - - - - - - - - - 5.5 V dc Driver input voltage - - - - - - - - - - - - - - - - - - 5.5 V dc Driver output voltage - - - - - - - - - - - - - - - - - - 2.5 V dc Receiver input voltage- - - - - - - - - - - - - - - - - - 2.5 V dc Receiver output voltage - - - - - - - - - - - - - - - - - 5.5 V dc Continuous power dissipation (PD) 1/: Cases R and 2 - - - - - - - - - - - - - - - - - - - - - 1375 mW Case S - - - - - - - - - - - - - - - - - - - - - - - - 1000 mW Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - 300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - 150°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - - - 0.8 V dc Bus termination voltage - - - - - - - - - - - - - - - - 1.9 V dc to 2.1 V dc Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 3, 2022
MICROCIRCUIT, LINEAR, TRAPEZOIDAL-WAVEFORM INTERFACE BUS TRANSCEIVERS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
August 2, 2017
MICROCIRCUIT, LINEAR, TRAPEZOIDALWAVEFORM INTERFACE BUS TRANSCEIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
October 27, 2005
MICROCIRCUIT, LINEAR, TRAPEZOIDAL-WAVEFORM INTERFACE BUS TRANSCEIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 6, 1994
MICROCIRCUIT, LINEAR, TRAPEZOIDAL-WAVEFORM INTERFACE BUS TRANSCEIVERS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90628
February 15, 1991
MICROCIRCUIT, LINEAR, TRAPEZOIDAL-WAVEFORM INTERFACE BUS TRANSCEIVERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement