NPFC - MIL-PRF-1149
GASKET MATERIALS, SYNTHETIC RUBBER, 50 AND 65 DUROMETER HARDNESS
| Organization: | NPFC |
| Publication Date: | 10 June 1998 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This specification covers vulcanized synthetic rubber gasket materials of nominal 50 and 65 durometer hardness.
Gasket materials are furnished in the following types and classes, as specified (see 6.2).
Type I - Nominal 50 durometer hardness
Class 1 - Oil resistant (chloroprene polymer)
Class 2 - Non-oil resistant (styrene-butadiene copolymer)
Class 3 - Phosphate ester resistant (isoprene-isobutylen
Class 5 - Fuel resistant (acrylonitrile-butad
Type II - Nominal 65 durometer hardness
Class 1 - Oil resistant (chloroprene polymer)
Class 2 - Non-oil resistant (styrene-butadiene copolymer)
Class 3 - Phosphate ester resistant (isoprene-isobutylen
Class 5 - Fuel resistant (acrylonitrile-butad
intended Use:
This material is intended for general gasket use but is not intended for use as a gasket in hatches, air ports, or watertight and airtight doors.
Document History